Pomona Electronics Attenuators - Interconnects 4108-10DB

Description
Attenuators - Interconnects BNC M-F ATTENUATO
Datasheet
Description
Attenuators - Interconnects BNC M-F ATTENUATO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - Interconnects - 4108-10DB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Attenuators - Interconnects
4108-10DB
Attenuators - Interconnects 4108-10DB
Attenuators - Interconnects BNC M-F ATTENUATO

Attenuators - Interconnects BNC M-F ATTENUATO

Buy Now Datasheet
Rf/coaxial Bnc Attenuator 10Db Str 50 Ohm; Convert From Coax Type Pomona - 10M4323 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Attenuator 10Db Str 50 Ohm; Convert From Coax Type Pomona
10M4323
Rf/coaxial Bnc Attenuator 10Db Str 50 Ohm; Convert From Coax Type Pomona 10M4323
RF/COAXIAL BNC ATTENUATOR 10DB STR 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL BNC ATTENUATOR 10DB STR 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Attenuator;BNC In-Series;10db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC - 70198105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Attenuator;BNC In-Series;10db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC
70198105
Attenuator;BNC In-Series;10db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC 70198105
Brass Body , 2 W @ +70°C , BNC 50 Ohms Attenuator & Kits Use to attenuate signals in coaxial lines

Brass Body , 2 W @ +70°C , BNC 50 Ohms Attenuator & Kits

  • Use to attenuate signals in coaxial lines
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 4108-10DB 10M4323 70198105
Product Name Attenuators - Interconnects Rf/coaxial Bnc Attenuator 10Db Str 50 Ohm; Convert From Coax Type Pomona Attenuator;BNC In-Series;10db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - NASN - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 1407607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details