Pomona Electronics Between Series Adapters 4054

Description
Adapter Connector BNC Plug, Male Pin To Phono (RCA) Jack
Request a Quote Datasheet
Description
Adapter Connector BNC Plug, Male Pin To Phono (RCA) Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1096-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1096-ND
Between Series Adapters 501-1096-ND
Adapter Connector BNC Plug, Male Pin To Phono (RCA) Jack

Adapter Connector BNC Plug, Male Pin To Phono (RCA) Jack

Buy Now Datasheet
RF Adapters - Between Series - 4054 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
4054
RF Adapters - Between Series 4054
RF Adapters - Between Series BNC TO PHONO JACK

RF Adapters - Between Series BNC TO PHONO JACK

Buy Now Datasheet
Adapter, Phono Jack-Bnc Plug; Inter Series Connector A Pomona - 44F5329 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Phono Jack-Bnc Plug; Inter Series Connector A Pomona
44F5329
Adapter, Phono Jack-Bnc Plug; Inter Series Connector A Pomona 44F5329
ADAPTER, PHONO JACK-BNC PLUG; Inter Series Connector A:RCA / Phono; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

ADAPTER, PHONO JACK-BNC PLUG; Inter Series Connector A:RCA / Phono; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Phono; BNC Male; 500 V (Max.);Gold Plated Brass; Black - 70198102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Phono; BNC Male; 500 V (Max.);Gold Plated Brass; Black
70198102
Adapter, Phono; BNC Male; 500 V (Max.);Gold Plated Brass; Black 70198102
Brass Body, Gold Plated Per Requirements of MIL-C-39012, Adapter - Phono Jack to BNC Male Type 5319. Nickel-plated contact. Rating: 500 V RMS , +257°F (+125°C) Max.

Brass Body, Gold Plated Per Requirements of MIL-C-39012, Adapter - Phono Jack to BNC Male
Type 5319. Nickel-plated contact.

  • Rating: 500 V RMS , +257°F (+125°C) Max.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 501-1096-ND 4054 44F5329 70198102
Product Name Between Series Adapters RF Adapters - Between Series Adapter, Phono Jack-Bnc Plug; Inter Series Connector A Pomona Adapter, Phono; BNC Male; 500 V (Max.);Gold Plated Brass; Black
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data