Danaher Motion Servo Motor 401-34438-20

Description
SERVO MOTOR ENCODER 24V BRAKE HSM620 B24 BRSHLSS. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR ENCODER 24V BRAKE HSM620 B24 BRSHLSS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51574143 - Radwell International
Willingboro, NJ, United States
Servo Motor
51574143
Servo Motor 51574143
SERVO MOTOR ENCODER 24V BRAKE HSM620 B24 BRSHLSS. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR ENCODER 24V BRAKE HSM620 B24 BRSHLSS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 51574143
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details