Danaher Motion Servo Motor 401-34318-20

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430 B24 MODEL, 4000 RPM. 1.4 KW, 5.7 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430 B24 MODEL, 4000 RPM. 1.4 KW, 5.7 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 123344308 - Radwell International
Willingboro, NJ, United States
Servo Motor
123344308
Servo Motor 123344308
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430 B24 MODEL, 4000 RPM. 1.4 KW, 5.7 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430 B24 MODEL, 4000 RPM. 1.4 KW, 5.7 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 123344308
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details