Danaher Motion Servo Motor 401-34318-01

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430, 4000 RPM, 3.5 NM / 31 LB-IN TORQUE, 1.4 KW, 240 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430, 4000 RPM, 3.5 NM / 31 LB-IN TORQUE, 1.4 KW, 240 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 67191856 - Radwell International
Willingboro, NJ, United States
Servo Motor
67191856
Servo Motor 67191856
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430, 4000 RPM, 3.5 NM / 31 LB-IN TORQUE, 1.4 KW, 240 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430, 4000 RPM, 3.5 NM / 31 LB-IN TORQUE, 1.4 KW, 240 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 67191856
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details