Pomona Electronics Jacks, Plugs 4005-2

Description
Banana Jack Connector Standard Banana Wire Wrap Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Wire Wrap Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 4005-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
4005-2-ND
Jacks, Plugs 4005-2-ND
Banana Jack Connector Standard Banana Wire Wrap Red

Banana Jack Connector Standard Banana Wire Wrap Red

Buy Now Datasheet
Jacks, Plugs - 4005-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
4005-2
Jacks, Plugs 4005-2
CONN BANANA JACK WW RED 10PC

CONN BANANA JACK WW RED 10PC

Supplier's Site Datasheet
Banana Jack, 3A, Wire Wrap, Red; Gender Pomona - 20H0632 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 3A, Wire Wrap, Red; Gender Pomona
20H0632
Banana Jack, 3A, Wire Wrap, Red; Gender Pomona 20H0632
BANANA JACK, 3A, WIRE WRAP, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:-; Colour:Red RoHS Compliant: Yes

BANANA JACK, 3A, WIRE WRAP, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4005-2-ND 4005-2 20H0632
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 3A, Wire Wrap, Red; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details