Pomona Electronics Jacks, Plugs 4005-0

Description
Banana Jack Connector Standard Banana Wire Wrap Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Wire Wrap Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1927-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1927-ND
Jacks, Plugs 501-1927-ND
Banana Jack Connector Standard Banana Wire Wrap Black

Banana Jack Connector Standard Banana Wire Wrap Black

Buy Now Datasheet
Banana Jack, 3A, Wire Wrap, Black; Gender Pomona - 25H8374 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 3A, Wire Wrap, Black; Gender Pomona
25H8374
Banana Jack, 3A, Wire Wrap, Black; Gender Pomona 25H8374
BANANA JACK, 3A, WIRE WRAP, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

BANANA JACK, 3A, WIRE WRAP, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1927-ND 25H8374
Product Name Jacks, Plugs Banana Jack, 3A, Wire Wrap, Black; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data