Superior Electric Variable Transformer; Transformer Type Superior Electric 3PN136B

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Constant Current Load:22A RoHS Compliant: Yes
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Constant Current Load:22A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 05F699 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
05F699
Variable Transformer; Transformer Type Superior Electric 05F699
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Constant Current Load:22A RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Constant Current Load:22A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05F699
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details