Superior Electric Variable Transformer, 120Vac, 20A; Transformer Type Superior Electric 3PN126

Description
VARIABLE TRANSFORMER, 120VAC, 20A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Input Voltage:120VAC
Datasheet
Description
VARIABLE TRANSFORMER, 120VAC, 20A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Input Voltage:120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer, 120Vac, 20A; Transformer Type Superior Electric - 79W057 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer, 120Vac, 20A; Transformer Type Superior Electric
79W057
Variable Transformer, 120Vac, 20A; Transformer Type Superior Electric 79W057
VARIABLE TRANSFORMER, 120VAC, 20A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Input Voltage:120VAC

VARIABLE TRANSFORMER, 120VAC, 20A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:20A; Input Voltage:120VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79W057
Product Name Variable Transformer, 120Vac, 20A; Transformer Type Superior Electric
Other Transformer Types / Applications Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A14-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 3000 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - 1538M11 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details