Pomona Electronics Test Lead, Black, Red, 139.7Mm, 500V; Bnc Connector Type Pomona 3966

Description
TEST LEAD, BLACK, RED, 139.7MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:2mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, RED, 139.7MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:2mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, Red, 139.7Mm, 500V; Bnc Connector Type Pomona - 77B2429 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, Red, 139.7Mm, 500V; Bnc Connector Type Pomona
77B2429
Test Lead, Black, Red, 139.7Mm, 500V; Bnc Connector Type Pomona 77B2429
TEST LEAD, BLACK, RED, 139.7MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:2mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, RED, 139.7MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:2mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3966
Test Plugs & Test Jacks 3966
Test Plugs & Test Jacks BNC TO MINIATURE

Test Plugs & Test Jacks BNC TO MINIATURE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 77B2429 3966
Product Name Test Lead, Black, Red, 139.7Mm, 500V; Bnc Connector Type Pomona Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1745642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details