Pomona Electronics Banana Plug; BNC Male to Multi-StackingBanana Plugs; Brass Nickel Plated 3957

Description
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max. Features Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
Description
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max. Features Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; BNC Male to Multi-StackingBanana Plugs; Brass Nickel Plated - 70198390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; BNC Male to Multi-StackingBanana Plugs; Brass Nickel Plated
70198390
Banana Plug; BNC Male to Multi-StackingBanana Plugs; Brass Nickel Plated 70198390
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max. Features Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life

Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish
Ratings
Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max.
Features

  • Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility
  • BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198390
Product Name Banana Plug; BNC Male to Multi-StackingBanana Plugs; Brass Nickel Plated
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details