Pomona Electronics Test Leads 3957

Description
Pomona 3957 BNC Test Lead
Request a Quote Datasheet
Description
Pomona 3957 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1873180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1873180
Test Leads 1873180
Pomona 3957 BNC Test Lead

Pomona 3957 BNC Test Lead

Supplier's Site
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona - 94F1581 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona
94F1581
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona 94F1581
TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3957
Test Plugs & Test Jacks 3957
Test Plugs & Test Jacks BNC MALE/BANA PLUG

Test Plugs & Test Jacks BNC MALE/BANA PLUG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1873180 94F1581 3957
Product Name Test Leads Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona Test Plugs & Test Jacks
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XHL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details