Pomona Electronics Minigrabber, Pack/10, White 3925-9

Description
Minigrabber, Pack/10, White
Datasheet
Description
Minigrabber, Pack/10, White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minigrabber, Pack/10, White - 70197257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minigrabber, Pack/10, White
70197257
Minigrabber, Pack/10, White 70197257
Minigrabber, Pack/10, White

Minigrabber, Pack/10, White

Supplier's Site
Test Clip, 1Position, White, Pk10; Ic Case Styles Pomona - 78Y6934 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position, White, Pk10; Ic Case Styles Pomona
78Y6934
Test Clip, 1Position, White, Pk10; Ic Case Styles Pomona 78Y6934
TEST CLIP, 1POSITION, WHITE, PK10; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

TEST CLIP, 1POSITION, WHITE, PK10; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site
Test Clip, 1Position; No. Of Contacts Pomona - 94F1580 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
94F1580
Test Clip, 1Position; No. Of Contacts Pomona 94F1580
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; Body Length:2.35"; Colour:White; Connector Tip Style:Hook; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; Body Length:2.35"; Colour:White; Connector Tip Style:Hook; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197257 78Y6934
Product Name Minigrabber, Pack/10, White Test Clip, 1Position, White, Pk10; Ic Case Styles Pomona
Voltage Rating 30 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRA.1B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers