The Test Clip, Mini Grabber, 2.35", 5A, Nylon, Blue (Pomona part number 94F1579) is designed for versatile testing applications. It features a body made from gold-plated beryllium copper for the contact and stainless steel for the spring, ensuring durability and reliable performance. The insulation is constructed from glass-filled nylon, providing strength and resistance to environmental factors. This test clip is rated for a maximum operating voltage of 30VAC/60VDC for hand-held testing and up to 300 WVDC for hands-free testing in controlled environments. It can handle a current of up to 5 amperes and operates effectively at temperatures up to +102°C (+216¬?F). The product is RoHS compliant, making it suitable for environmentally conscious projects. The clip is part of the 3925 series and is available in multiple colors, with the specific model in blue. This product is manufactured in the USA and is suitable for engineers looking for reliable test clips for various applications.
TEST CLIP, MINI GRABBER, 2.35", 5A, NYLON, BLUE; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:3925 Series; Current Rating:5A; Insulator Colour:Blue; Overall Length:2.35" RoHS Compliant: Yes
MINIGRABBER 10/PKG (BLUE); IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94F1579 | 99AC2869 |
| Product Name | Test Clip, Mini Grabber, 2.35", 5A, Nylon, Blue; No. Of Contacts Pomona | Minigrabber 10/pkg (Blue); Ic Case Styles Pomona |
| Current Rating | 5.0 amps |