Pomona Electronics Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Green; 3925-5

Description
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps. Gold plated beryllium copper material for contacts and 2.35 in. retracted length.
Datasheet
Description
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps. Gold plated beryllium copper material for contacts and 2.35 in. retracted length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Green; - 70198322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Green;
70198322
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Green; 70198322
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps. Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips
Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps.
Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

Supplier's Site
Test Clip, 1Position; No. Of Contacts Pomona - 94F1578 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
94F1578
Test Clip, 1Position; No. Of Contacts Pomona 94F1578
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, 64.52Mm, 30Vac/60Vdc, 5A, Grn; Ic Case Styles Pomona - 51X2052 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 64.52Mm, 30Vac/60Vdc, 5A, Grn; Ic Case Styles Pomona
51X2052
Test Clip, 64.52Mm, 30Vac/60Vdc, 5A, Grn; Ic Case Styles Pomona 51X2052
TEST CLIP, 64.52MM, 30VAC/60VDC, 5A, GRN; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; Connector RoHS Compliant: Yes

TEST CLIP, 64.52MM, 30VAC/60VDC, 5A, GRN; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198322 94F1578
Product Name Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Green; Test Clip, 1Position; No. Of Contacts Pomona
Voltage Rating 30 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S10-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 21150670 - Radwell International
Allen-Bradley / Rockwell Automation
View Details