Pomona Electronics Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Yellow; 3925-4

Description
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps. Gold plated beryllium copper material for contacts and 2.35 in. retracted length.
Description
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps. Gold plated beryllium copper material for contacts and 2.35 in. retracted length.
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Clip, 1 Position, Yellow, Pack of 10, is part of the Pomona 3925 series. It features a gold-plated beryllium copper contact and a stainless steel spring, ensuring durability and reliable performance. The insulation is made from glass-filled nylon, providing additional strength. This test clip is rated for a maximum operating voltage of 30VAC/60VDC for hand-held testing and up to 300 WVDC for hands-free testing in controlled environments. It can handle a current of up to 5 Amperes and operates effectively at temperatures up to +102°C (+216¬?F). The product is RoHS compliant and does not contain any substances of very high concern (SVHC).

Datasheet Summary
Powered by GS/AI

The Test Clip, 1 Position, Yellow, Pack of 10, is part of the Pomona 3925 series. It features a gold-plated beryllium copper contact and a stainless steel spring, ensuring durability and reliable performance. The insulation is made from glass-filled nylon, providing additional strength. This test clip is rated for a maximum operating voltage of 30VAC/60VDC for hand-held testing and up to 300 WVDC for hands-free testing in controlled environments. It can handle a current of up to 5 Amperes and operates effectively at temperatures up to +102°C (+216¬?F). The product is RoHS compliant and does not contain any substances of very high concern (SVHC).

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Yellow; - 70198321 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Yellow;
70198321
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Yellow; 70198321
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps. Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips
Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps.
Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

Supplier's Site
Test Clip, 1Position; No. Of Contacts Pomona - 30F1406 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
30F1406
Test Clip, 1Position; No. Of Contacts Pomona 30F1406
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, 1Position, Yellow, Pk10; Ic Case Styles Pomona - 78Y6933 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position, Yellow, Pk10; Ic Case Styles Pomona
78Y6933
Test Clip, 1Position, Yellow, Pk10; Ic Case Styles Pomona 78Y6933
TEST CLIP, 1POSITION, YELLOW, PK10; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

TEST CLIP, 1POSITION, YELLOW, PK10; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198321 30F1406
Product Name Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Yellow; Test Clip, 1Position; No. Of Contacts Pomona
Voltage Rating 30 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products