Pomona Electronics Test Clip, Mini Grabber, Red, 5A; No. Of Contacts Pomona 3925-2

Description
TEST CLIP, MINI GRABBER, RED, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, MINI GRABBER, RED, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, Mini Grabber, Red, 5A; No. Of Contacts Pomona - 20H0137 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Mini Grabber, Red, 5A; No. Of Contacts Pomona
20H0137
Test Clip, Mini Grabber, Red, 5A; No. Of Contacts Pomona 20H0137
TEST CLIP, MINI GRABBER, RED, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

TEST CLIP, MINI GRABBER, RED, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Red; - 70197769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Red;
70197769
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Red; 70197769
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Do-It-Yourself Minigrabber Test Clip, 5 Amps, Gold Plated Beryllium Copper, Red Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips
Do-It-Yourself Minigrabber Test Clip, 5 Amps, Gold Plated Beryllium Copper, Red
Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 20H0137 70197769
Product Name Test Clip, Mini Grabber, Red, 5A; No. Of Contacts Pomona Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Red;
Voltage Rating 30 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers