Pomona Electronics Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps 3925-0

Description
MINIGRABBER 10/PKG (BLACK)
Request a Quote Datasheet
Description
MINIGRABBER 10/PKG (BLACK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps - 3925-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps
3925-0
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps 3925-0
MINIGRABBER 10/PKG (BLACK)

MINIGRABBER 10/PKG (BLACK)

Buy Now
Test Clip, Mini Grabber, Black, 5A; No. Of Contacts Pomona - 73C4848 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Mini Grabber, Black, 5A; No. Of Contacts Pomona
73C4848
Test Clip, Mini Grabber, Black, 5A; No. Of Contacts Pomona 73C4848
TEST CLIP, MINI GRABBER, BLACK, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

TEST CLIP, MINI GRABBER, BLACK, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, 64.52Mm, 30Vac/60Vdc, 5A, Blk; Ic Case Styles Pomona - 51X2049 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 64.52Mm, 30Vac/60Vdc, 5A, Blk; Ic Case Styles Pomona
51X2049
Test Clip, 64.52Mm, 30Vac/60Vdc, 5A, Blk; Ic Case Styles Pomona 51X2049
TEST CLIP, 64.52MM, 30VAC/60VDC, 5A, BLK; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; Connector RoHS Compliant: Yes

TEST CLIP, 64.52MM, 30VAC/60VDC, 5A, BLK; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; Connector RoHS Compliant: Yes

Supplier's Site
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Black; - 70197770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Black;
70197770
Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Black; 70197770
5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips Do-It-Yourself Minigrabber Test Clip, 5 Amps, Gold Plated Beryllium Copper, Black Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

5 A, Tip Size 0.12 in., Stainless Steel Spring, Test Clips
Do-It-Yourself Minigrabber Test Clip, 5 Amps, Gold Plated Beryllium Copper, Black
Gold plated beryllium copper material for contacts and 2.35 in. retracted length.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3925-0 73C4848 70197770
Product Name Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps Test Clip, Mini Grabber, Black, 5A; No. Of Contacts Pomona Clip, Test; Gold Plated Beryllium Copper; 5 A; 0.12 in.; Black;
Voltage Rating 30 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details