Pomona Electronics Test Clip, 16Position; No. Of Contacts Pomona 3916A

Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:2.54mm; Contact Plating:Silver Plated Contacts; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:2.54mm; Contact Plating:Silver Plated Contacts; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 16Position; No. Of Contacts Pomona - 35F1064 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Position; No. Of Contacts Pomona
35F1064
Test Clip, 16Position; No. Of Contacts Pomona 35F1064
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:2.54mm; Contact Plating:Silver Plated Contacts; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:2.54mm; Contact Plating:Silver Plated Contacts; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Test; 16; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max - 70198078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; 16; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max
70198078
Clip, Test; 16; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max 70198078
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

DIP Clips® Test Clips
DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

Supplier's Site
Sheung Wan, Hong Kong
Test Clips
3916A
Test Clips 3916A
Test Clips DIP CLIP 16PIN

Test Clips DIP CLIP 16PIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35F1064 70198078 3916A
Product Name Test Clip, 16Position; No. Of Contacts Pomona Clip, Test; 16; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max Test Clips
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details