Fluke Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona 3901

Description
TEST LEAD, 139.7MM, 70V; BNC Connector Type:BNC Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:70VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 139.7MM, 70V; BNC Connector Type:BNC Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:70VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona - 77B2426 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona
77B2426
Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona 77B2426
TEST LEAD, 139.7MM, 70V; BNC Connector Type:BNC Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:70VDC RoHS Compliant: Yes

TEST LEAD, 139.7MM, 70V; BNC Connector Type:BNC Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:70VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 77B2426
Product Name Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details