Amprobe Test Tools Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LC 38XRA

Description
True RMS digital multimeter with optical PC interface for engineers designing and troubleshooting industrial automation and control systems. Frequency to 10 MHz, capacitance to 400 uF, temperature to 2372 °F Duty cycle, dBm and 4 to 20 mA loop current test 1000 V/750 V DC/AC True RMS, AC + DC input 10 Amps AC/DC, fully safety fused Resistance to 40 MW Continuity beeper Min/Max, Average, Relative, Peak, and Data Hold Bright blue backlight Auto power off to save battery life Separate door for easy battery and fuse access Magne-Grip™ Holster with magnetic hanging strap CAT IV 600V rated Three-year warranty
Description
True RMS digital multimeter with optical PC interface for engineers designing and troubleshooting industrial automation and control systems. Frequency to 10 MHz, capacitance to 400 uF, temperature to 2372 °F Duty cycle, dBm and 4 to 20 mA loop current test 1000 V/750 V DC/AC True RMS, AC + DC input 10 Amps AC/DC, fully safety fused Resistance to 40 MW Continuity beeper Min/Max, Average, Relative, Peak, and Data Hold Bright blue backlight Auto power off to save battery life Separate door for easy battery and fuse access Magne-Grip™ Holster with magnetic hanging strap CAT IV 600V rated Three-year warranty

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LC - 70102032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LC
70102032
Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LC 70102032
True RMS digital multimeter with optical PC interface for engineers designing and troubleshooting industrial automation and control systems. Frequency to 10 MHz, capacitance to 400 uF, temperature to 2372 °F Duty cycle, dBm and 4 to 20 mA loop current test 1000 V/750 V DC/AC True RMS, AC + DC input 10 Amps AC/DC, fully safety fused Resistance to 40 MW Continuity beeper Min/Max, Average, Relative, Peak, and Data Hold Bright blue backlight Auto power off to save battery life Separate door for easy battery and fuse access Magne-Grip™ Holster with magnetic hanging strap CAT IV 600V rated Three-year warranty

True RMS digital multimeter with optical PC interface for engineers designing and troubleshooting industrial automation and control systems.

  • Frequency to 10 MHz, capacitance to 400 uF, temperature to 2372 °F
  • Duty cycle, dBm and 4 to 20 mA loop current test
  • 1000 V/750 V DC/AC True RMS, AC + DC input
  • 10 Amps AC/DC, fully safety fused
  • Resistance to 40 MW
  • Continuity beeper
  • Min/Max, Average, Relative, Peak, and Data Hold
  • Bright blue backlight
  • Auto power off to save battery life
  • Separate door for easy battery and fuse access
  • Magne-Grip™ Holster with magnetic hanging strap
  • CAT IV 600V rated
  • Three-year warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70102032
Product Name Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LC
Form Factor Handheld
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
DC Voltage 1 to 1000 volts
AC Voltage 1 to 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1925019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details