Pomona Electronics Enclosure, Plastic, Multipurpose, Blue Rohs Compliant Pomona 3850-6

Description
ENCLOSURE, PLASTIC, MULTIPURPOSE, BLUE ROHS COMPLIANT: YES
Datasheet
Description
ENCLOSURE, PLASTIC, MULTIPURPOSE, BLUE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, Multipurpose, Blue Rohs Compliant Pomona - 51AH6631 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, Multipurpose, Blue Rohs Compliant Pomona
51AH6631
Enclosure, Plastic, Multipurpose, Blue Rohs Compliant Pomona 51AH6631
ENCLOSURE, PLASTIC, MULTIPURPOSE, BLUE ROHS COMPLIANT: YES

ENCLOSURE, PLASTIC, MULTIPURPOSE, BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Box, Non-Conductive, Plastic, Blue; Enclosure Type Pomona - 34F1264 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Plastic, Blue; Enclosure Type Pomona
34F1264
Box, Non-Conductive, Plastic, Blue; Enclosure Type Pomona 34F1264
BOX, NON-CONDUCTIVE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:68.3mm; External Width - Metric:46mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:68.3mm; External Width - Metric:46mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51AH6631 34F1264
Product Name Enclosure, Plastic, Multipurpose, Blue Rohs Compliant Pomona Box, Non-Conductive, Plastic, Blue; Enclosure Type Pomona
Length 2.69 inch (68.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4260 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details