BNC Female to Female Adapter, Hermetical
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
BNC Female to Female Adapter, Brass Body, Beryllium Copper Center Contact Material
RF Adapters - In Series BNC TO BNC COUPL
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3847 | 3847 | 89F363 | 70198071 | 3847 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | BNC Connector | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Pomona | Adapter; BNC Female to Female; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms | RF Adapters - In Series |
| Connector Type | BNC |