BNC (F-F), ISOLATED GND
Adapter, Isolated Ground BNC Female To Female, 500 V (RMS) (Max.) Voltage Rating
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series BNC BULKHEAD JACK
| Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 3846 | 70197768 | 39F3631 | 3846 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Adapter; BNC Female to Female; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Pomona | RF Adapters - In Series |
| Geometry | Straight | Straight | Straight |