Pomona Electronics Rf/coaxial Adapter, Bnc Jack-Tnc Plug; Convert From Coax Type Pomona 3844

Description
RF/COAXIAL ADAPTER, BNC JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, BNC JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Bnc Jack-Tnc Plug; Convert From Coax Type Pomona - 50F1474 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Tnc Plug; Convert From Coax Type Pomona
50F1474
Rf/coaxial Adapter, Bnc Jack-Tnc Plug; Convert From Coax Type Pomona 50F1474
RF/COAXIAL ADAPTER, BNC JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter; TNC Male to BNC Female; Brass;Brass (Male), Beryllium Copper (Female) - 70198070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; TNC Male to BNC Female; Brass;Brass (Male), Beryllium Copper (Female)
70198070
Adapter; TNC Male to BNC Female; Brass;Brass (Male), Beryllium Copper (Female) 70198070
TNC Male to BNC Female Adapter, 500 V (RMS) (Max.) Voltage Rating Teflon dielectric material Tarnish resistant nickel plated brass body material.

TNC Male to BNC Female Adapter, 500 V (RMS) (Max.) Voltage Rating

  • Teflon dielectric material
    Tarnish resistant nickel plated brass body material.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 50F1474 70198070
Product Name Rf/coaxial Adapter, Bnc Jack-Tnc Plug; Convert From Coax Type Pomona Adapter; TNC Male to BNC Female; Brass;Brass (Male), Beryllium Copper (Female)
Connector Type BNC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol Communications Solutions
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details