N (Male) to N (Female) Adapter, 1000 V (RMS) Operating Voltage, Brass Body Material
RF/COAXIAL ADAPTER, N PLUG-N JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF ADAPTER, N PLUG-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70197140 | 77B2419 |
| Product Name | Adapter; N (Male) to N (Female); Brass;1000 V (RMS); PTFE; 50 Ohms; 0.81 in. | Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Pomona |
| Geometry | Right Angle | Right Angle |