N (Female) to N (Female) Adapter, 1000 V (RMS) Operating Voltage, Brass Body Material
RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70198069 | 44F5332 |
| Product Name | Adapter; N (Female) to N (Female); White Bronze Plated Brass; 1000 V (RMS) | Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Pomona |
| Geometry | Straight | Straight |