Fluke RF Terminators 3840-50

Description
RF Terminators BNC TERMINATOR 50ohm
Datasheet
Description
RF Terminators BNC TERMINATOR 50ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 3840-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
3840-50
RF Terminators 3840-50
RF Terminators BNC TERMINATOR 50ohm

RF Terminators BNC TERMINATOR 50ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 3840-50
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

25W 18GHz – Coaxial Termination - UIYCT25AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details