Videojet Technologies, Inc. Pneumatic Filter 379908

Description
VIDEO JET,WILLETT,379908,I NKJET, FLUSH FILTER, BLUE. FREE 2 YEAR RADWELL WARRANTY
Description
VIDEO JET,WILLETT,379908,I NKJET, FLUSH FILTER, BLUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 43816422 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
43816422
Pneumatic Filter 43816422
VIDEO JET,WILLETT,379908,I NKJET, FLUSH FILTER, BLUE. FREE 2 YEAR RADWELL WARRANTY

VIDEO JET,WILLETT,379908,INKJET, FLUSH FILTER, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 43816422
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 7302912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 19.49 inch (495 mm)
View Details