Pomona Electronics Test Lead, 139.7Mm, 60V; Bnc Connector Type Pomona 3789

Description
TEST LEAD, 139.7MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 139.7MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 139.7Mm, 60V; Bnc Connector Type Pomona - 35F975 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 139.7Mm, 60V; Bnc Connector Type Pomona
35F975
Test Lead, 139.7Mm, 60V; Bnc Connector Type Pomona 35F975
TEST LEAD, 139.7MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC; Product Range:-RoHS Compliant: Yes

TEST LEAD, 139.7MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 35F975
Product Name Test Lead, 139.7Mm, 60V; Bnc Connector Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Deluxe XEL Automotive Test Kit, Silicone Leads - 3605 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details