Pomona Electronics Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 60; 5 A 3786-C-60

Description
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request
Description
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 60; 5 A - 70197775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 60; 5 A
70197775
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 60; 5 A 70197775
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request

Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material
Ratings
Operating Voltage: 300 V RMS /VDC
Operating Temperature: +50°C (+122°F) Max.
Current: 5 Amps
Features

  • Converts Double Banana Jacks to Minigrabber Test Clip
  • Lengths Other Than Those Specified Are Available Upon Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197775
Product Name Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 60; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data