Pomona Electronics Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 36; 5 A 3786-C-36

Description
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request
Description
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 36; 5 A - 70197773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 36; 5 A
70197773
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 36; 5 A 70197773
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request

Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material
Ratings
Operating Voltage: 300 V RMS /VDC
Operating Temperature: +50°C (+122°F) Max.
Current: 5 Amps
Features

  • Converts Double Banana Jacks to Minigrabber Test Clip
  • Lengths Other Than Those Specified Are Available Upon Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197773
Product Name Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 36; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details