Pomona Electronics Banana, Meter Interface 3786-C-36

Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1418-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1418-ND
Banana, Meter Interface 501-1418-ND
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"

"36.0"" (914.40mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3786-C-36
Test Leads 3786-C-36
Test Leads MINIGRABBER TEST CLP TO DBLE BAN PLG 36IN

Test Leads MINIGRABBER TEST CLP TO DBLE BAN PLG 36IN

Buy Now Datasheet
Test Lead, 914Mm, 300V, 5A; Grabber Test Lead Type Pomona - 10M4301 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914Mm, 300V, 5A; Grabber Test Lead Type Pomona
10M4301
Test Lead, 914Mm, 300V, 5A; Grabber Test Lead Type Pomona 10M4301
TEST LEAD, 914MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, 914MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1418-ND 3786-C-36 10M4301
Product Name Banana, Meter Interface Test Leads Test Lead, 914Mm, 300V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1253731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Right angle plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details