Pomona Electronics Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 18; 5 A 3786-C-18

Description
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request
Description
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 18; 5 A - 70197764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 18; 5 A
70197764
Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 18; 5 A 70197764
Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon Request

Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material
Ratings
Operating Voltage: 300 V RMS /VDC
Operating Temperature: +50°C (+122°F) Max.
Current: 5 Amps
Features

  • Converts Double Banana Jacks to Minigrabber Test Clip
  • Lengths Other Than Those Specified Are Available Upon Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197764
Product Name Test Lead; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG; PVC; 18; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details