Pomona Electronics Test Lead, Hook Clip-Banana Plug,1.52M; Test Connector Type A Pomona 3782-60-5

Description
TEST LEAD, HOOK CLIP-BANANA PLUG,1.52M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:1.52m; Lead Length - RoHS Compliant: Yes
Description
TEST LEAD, HOOK CLIP-BANANA PLUG,1.52M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:1.52m; Lead Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook Clip-Banana Plug,1.52M; Test Connector Type A Pomona - 07AH5100 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook Clip-Banana Plug,1.52M; Test Connector Type A Pomona
07AH5100
Test Lead, Hook Clip-Banana Plug,1.52M; Test Connector Type A Pomona 07AH5100
TEST LEAD, HOOK CLIP-BANANA PLUG,1.52M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:1.52m; Lead Length - RoHS Compliant: Yes

TEST LEAD, HOOK CLIP-BANANA PLUG,1.52M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:1.52m; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5100
Product Name Test Lead, Hook Clip-Banana Plug,1.52M; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details