Pomona Electronics Banana, Meter Interface 3782-60-0

Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1437-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1437-ND
Banana, Meter Interface 501-1437-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona - 10M4293 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona
10M4293
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona 10M4293
TEST LEAD, BLACK, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3782-60-0
Test Leads 3782-60-0
Test Leads MINI GRABBER-BLACK

Test Leads MINI GRABBER-BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1437-ND 10M4293 3782-60-0
Product Name Banana, Meter Interface Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XB Wire Clamp to Lead Only - 613XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 1745657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details