Pomona Electronics Banana, Meter Interface 3782-48-6

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1494-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1494-ND
Banana, Meter Interface 501-1494-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona - 07AH5098 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona
07AH5098
Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona 07AH5098
TEST LEAD, HOOK CLIP-BANANA PLUG,1.22M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Blue; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

TEST LEAD, HOOK CLIP-BANANA PLUG,1.22M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Blue; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1494-ND 07AH5098
Product Name Banana, Meter Interface Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead - 689 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details