Pomona Electronics Banana, Meter Interface 3782-48-5

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1586-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1586-ND
Banana, Meter Interface 501-1586-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona - 07AH5097 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona
07AH5097
Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona 07AH5097
TEST LEAD, HOOK CLIP-BANANA PLUG,1.22M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

TEST LEAD, HOOK CLIP-BANANA PLUG,1.22M; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1586-ND 07AH5097
Product Name Banana, Meter Interface Test Lead, Hook Clip-Banana Plug,1.22M; Test Connector Type A Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details