Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish
1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70197759 |
| Product Name | Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon |
| Application | Instrumentation and Control |