Pomona Electronics Banana, Meter Interface 3782-36-5

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1398-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1398-ND
Banana, Meter Interface 501-1398-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Test Lead, Green, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4289 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Green, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4289
Test Lead, Green, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4289
TEST LEAD, GREEN, 914.4MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Green; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, GREEN, 914.4MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Green; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site
Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Green, 60 V, 5 A, 914.4 Mm Rohs Compliant Pomona - 38Y8205 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Green, 60 V, 5 A, 914.4 Mm Rohs Compliant Pomona
38Y8205
Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Green, 60 V, 5 A, 914.4 Mm Rohs Compliant Pomona 38Y8205
Test Lead, Minigrabber, Hook Clip to 4mm Banana Plug, Green, 60 V, 5 A, 914.4 mm RoHS Compliant: Yes

Test Lead, Minigrabber, Hook Clip to 4mm Banana Plug, Green, 60 V, 5 A, 914.4 mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3782-36-5
Test Leads 3782-36-5
Test Leads 36" W/BAN PLUG GREEN

Test Leads 36" W/BAN PLUG GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1398-ND 10M4289 38Y8205 3782-36-5
Product Name Banana, Meter Interface Test Lead, Green, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Green, 60 V, 5 A, 914.4 Mm Rohs Compliant Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details