Pomona Electronics Banana, Meter Interface 3782-24-6

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Blue, 610Mm, 60V, 5A is a Minigrabber test lead designed for reliable electrical testing. It features a 610mm length and is rated for a maximum operating voltage of 60V DC and a current rating of 5A. The lead is equipped with a Minigrabber output on one end and a stackable banana plug on the other, allowing for versatile connections to standard banana jacks. The construction includes a beryllium copper contact and a brass plug body with a nickel-plated finish, ensuring durability and conductivity. The insulation is made from glass-filled nylon and polypropylene, matching the wire color, which is blue in this case. This product is suitable for hand-held testing and can also be used for hands-free testing in controlled voltage environments up to 300 WVDC.

Datasheet Summary
Powered by GS/AI

The Test Lead, Blue, 610Mm, 60V, 5A is a Minigrabber test lead designed for reliable electrical testing. It features a 610mm length and is rated for a maximum operating voltage of 60V DC and a current rating of 5A. The lead is equipped with a Minigrabber output on one end and a stackable banana plug on the other, allowing for versatile connections to standard banana jacks. The construction includes a beryllium copper contact and a brass plug body with a nickel-plated finish, ensuring durability and conductivity. The insulation is made from glass-filled nylon and polypropylene, matching the wire color, which is blue in this case. This product is suitable for hand-held testing and can also be used for hands-free testing in controlled voltage environments up to 300 WVDC.

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1674-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1674-ND
Banana, Meter Interface 501-1674-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3782-24-6
Test Leads 3782-24-6
Test Leads 24" W/BAN PLUG BLU

Test Leads 24" W/BAN PLUG BLU

Buy Now Datasheet
Test Lead, Blue, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona - 96F7099 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blue, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona
96F7099
Test Lead, Blue, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona 96F7099
TEST LEAD, BLUE, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Blue; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLUE, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Blue; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Blue, 610Mm, 60V, 5A; Test Connector Type A Pomona - 99AC2867 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blue, 610Mm, 60V, 5A; Test Connector Type A Pomona
99AC2867
Test Lead, Blue, 610Mm, 60V, 5A; Test Connector Type A Pomona 99AC2867
TEST LEAD, BLUE, 610MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Blue; Lead Length - Metric:610mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, BLUE, 610MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Blue; Lead Length - Metric:610mm; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1674-ND 3782-24-6 96F7099
Product Name Banana, Meter Interface Test Leads Test Lead, Blue, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 461-1125-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details