Pomona Electronics Test Leads 3782-24-5

Description
Test Leads 24" W/BAN PLUG GRN
Datasheet
Description
Test Leads 24" W/BAN PLUG GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3782-24-5
Test Leads 3782-24-5
Test Leads 24" W/BAN PLUG GRN

Test Leads 24" W/BAN PLUG GRN

Buy Now Datasheet
Test Lead, Green, 610Mm, 60Vdc, 5A; Test Connector Type A Pomona - 78Y6930 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Green, 610Mm, 60Vdc, 5A; Test Connector Type A Pomona
78Y6930
Test Lead, Green, 610Mm, 60Vdc, 5A; Test Connector Type A Pomona 78Y6930
TEST LEAD, GREEN, 610MM, 60VDC, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:610mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, GREEN, 610MM, 60VDC, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Green; Lead Length - Metric:610mm; Lead Length - RoHS Compliant: Yes

Supplier's Site
Test Lead, Green, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona - 84F912 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Green, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona
84F912
Test Lead, Green, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona 84F912
TEST LEAD, GREEN, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Green; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, GREEN, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Green; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3782-24-5 78Y6930
Product Name Test Leads Test Lead, Green, 610Mm, 60Vdc, 5A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2222633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details