Pomona Electronics Banana, Meter Interface 3782-24-02

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1458-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1458-ND
Banana, Meter Interface 501-1458-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3782-24-02
Test Leads 3782-24-02
Test Leads MINI GRABBER TEST ONE PAIR RED/BLACK

Test Leads MINI GRABBER TEST ONE PAIR RED/BLACK

Buy Now Datasheet
Hook Clip-Stackable Banana Plug, Blk/red; Test Connector Type A Pomona - 71AC3881 - Newark, An Avnet Company
Chicago, IL, United States
Hook Clip-Stackable Banana Plug, Blk/red; Test Connector Type A Pomona
71AC3881
Hook Clip-Stackable Banana Plug, Blk/red; Test Connector Type A Pomona 71AC3881
HOOK CLIP-STACKABLE BANANA PLUG, BLK/RED; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:610mm; Lead Length -RoHS Compliant: Yes

HOOK CLIP-STACKABLE BANANA PLUG, BLK/RED; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:610mm; Lead Length -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1458-ND 3782-24-02 71AC3881
Product Name Banana, Meter Interface Test Leads Hook Clip-Stackable Banana Plug, Blk/red; Test Connector Type A Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1745666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details