Pomona Electronics Test Lead, Red, 304.8Mm, 60V, 5A; Test Connector Type A Pomona 3782-12-2.

Description
TEST LEAD, RED, 304.8MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:304.8mm; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 304.8MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:304.8mm; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 304.8Mm, 60V, 5A; Test Connector Type A Pomona - 93K2192 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 60V, 5A; Test Connector Type A Pomona
93K2192
Test Lead, Red, 304.8Mm, 60V, 5A; Test Connector Type A Pomona 93K2192
TEST LEAD, RED, 304.8MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:304.8mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:304.8mm; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 93K2192
Product Name Test Lead, Red, 304.8Mm, 60V, 5A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details