Pomona Electronics Banana, Meter Interface 3782-12-0

Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1054-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1054-ND
Banana, Meter Interface 501-1054-ND
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"12.0"" (304.80mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3782-12-0
Test Leads 3782-12-0
Test Leads 12" W/BAN PLUG BLK

Test Leads 12" W/BAN PLUG BLK

Buy Now Datasheet
Test Lead, Black, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4281 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4281
Test Lead, Black, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4281
TEST LEAD, BLACK, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Cable Length:12" RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Cable Length:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1054-ND 3782-12-0 10M4281
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XHL Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 2222622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details