Pomona Electronics Test Leads 3781-8-0

Description
Test Leads 8" BLK PATCH CORD
Datasheet
Description
Test Leads 8" BLK PATCH CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3781-8-0
Test Leads 3781-8-0
Test Leads 8" BLK PATCH CORD

Test Leads 8" BLK PATCH CORD

Buy Now Datasheet
Test Lead, Black, 203.2Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4280 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 203.2Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4280
Test Lead, Black, 203.2Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4280
TEST LEAD, BLACK, 203.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 203.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3781-8-0 10M4280
Product Name Test Leads Test Lead, Black, 203.2Mm, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1902678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details