Pomona Electronics Test Leads 3781-60-0

Description
Test Leads MINIGRABER BLK
Datasheet
Description
Test Leads MINIGRABER BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3781-60-0
Test Leads 3781-60-0
Test Leads MINIGRABER BLK

Test Leads MINIGRABER BLK

Buy Now Datasheet
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona - 10M4278 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona
10M4278
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona 10M4278
TEST LEAD, BLACK, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3781-60-0 10M4278
Product Name Test Leads Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Piercing Alligator Clip to 0.080″ Socket, 18 AWG PVC Test Lead - 691P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details