Pomona Electronics Test Lead, Red, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona 3781-48-2

Description
TEST LEAD, RED, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona - 10M4277 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona
10M4277
Test Lead, Red, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona 10M4277
TEST LEAD, RED, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3781-48-2
Test Leads 3781-48-2
Test Leads 48" W/EACH ENDS RED

Test Leads 48" W/EACH ENDS RED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4277 3781-48-2
Product Name Test Lead, Red, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to Banana Plug, 22 AWG PVC Test Lead - 280 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details