TEST LEAD, BLACK, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Test Leads 48" W/EACH ENDS BLK
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 10M4276 | 3781-48-0 |
| Product Name | Test Lead, Black, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona | Test Leads |
| Voltage Rating | 60 volts |