Pomona Electronics Connector Assemblies; Test Probe Functions Pomona 3781-36-5

Description
Connector assemblies; Test Probe Functions:-; Accuracy %:-; For Use With:Hand Held Testing; Product Range:-; Current Rating:5A; Insulator Colour:Green; Lead Length:36"; Test Connector Type A:Miniature Hook Clip; Voltage Rating:60VDC RoHS Compliant: Yes
Description
Connector assemblies; Test Probe Functions:-; Accuracy %:-; For Use With:Hand Held Testing; Product Range:-; Current Rating:5A; Insulator Colour:Green; Lead Length:36"; Test Connector Type A:Miniature Hook Clip; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Assemblies; Test Probe Functions Pomona - 92B8814 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies; Test Probe Functions Pomona
92B8814
Connector Assemblies; Test Probe Functions Pomona 92B8814
Connector assemblies; Test Probe Functions:-; Accuracy %:-; For Use With:Hand Held Testing; Product Range:-; Current Rating:5A; Insulator Colour:Green; Lead Length:36"; Test Connector Type A:Miniature Hook Clip; Voltage Rating:60VDC RoHS Compliant: Yes

Connector assemblies; Test Probe Functions:-; Accuracy %:-; For Use With:Hand Held Testing; Product Range:-; Current Rating:5A; Insulator Colour:Green; Lead Length:36"; Test Connector Type A:Miniature Hook Clip; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92B8814
Product Name Connector Assemblies; Test Probe Functions Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details